TE Connectivity Splices 625189-000

Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 7700 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 7700 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625189-000 - TE Connectivity
Berwyn, PA, United States
Splices
625189-000
Splices 625189-000
Body Features Primary Product Color : Blue Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Product Length : 36.8 MM  [1.45 INCH ] Wire Size (CMA) : 4800 - 7700 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ]
  • Product Length : 36.8 MM  [1.45 INCH ]
  • Wire Size (CMA) : 4800 - 7700

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625189-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627080-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 18 to 22 AWG
View Details
Ring Terminals & Spade Terminals - 1-1377173-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Connector Contacts - 102920-2 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details