6-1377172-7 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
6-1377172-7
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter (INCH) : .129 Overall Product Length : 20.7 MM [.81 INCH ] Terminal Material Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter (INCH) : .129 Overall Product Length : 20.7 MM [.81 INCH ] Terminal Material Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Barrel Inside Diameter (INCH) : .129 Overall Product Length : 20.7 MM [.81 INCH ] Terminal Material Thickness : .99 MM [.039 INCH ] Wire Size (MMSQ) : 3 - 6 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 5180 - 13100
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 105 DEGC [221 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Fabrication : Stamped & Formed
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Shape & Form : Round
- Crimp Wire Terminal Type : Wire Pin
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Barrel Inside Diameter (INCH) : .129
- Overall Product Length : 20.7 MM [.81 INCH ]
- Terminal Material Thickness : .99 MM [.039 INCH ]
- Wire Size (MMSQ) : 3 - 6
- Wire Size (AWG) : 12 - 10
- Wire Size (CMA) : 5180 - 13100
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 105 DEGC [221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
6-1377172-7 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Connector Pin; Wire Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
16 to 18 AWG
International
0.7500 to 1.5 mm2
View Details
North American
28 to 32 AWG
International
0.0300 to 0.0900 mm2
View Details
Material
Tin
Features
RoHS
North American
8 to 14 AWG
View Details
2 suppliers