TE Connectivity
Splices
620259-000
Description
Dimensions Compatible Insulation Diameter Range : 3.5 MM [.135 INCH ] Product Length : 17 MM [.67 INCH ]
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Dimensions Compatible Insulation Diameter Range : 3.5 MM [.135 INCH ] Product Length : 17 MM [.67 INCH ]
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Dimensions Compatible Insulation Diameter Range : 3.5 MM [.135 INCH ] Product Length : 17 MM [.67 INCH ]
Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Dimensions
- Compatible Insulation Diameter Range : 3.5 MM [.135 INCH ]
- Product Length : 17 MM [.67 INCH ]
Usage Conditions
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
620259-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.5000 mm2
View Details
Terminal Type
Connector Pin; Wire Pin Terminal
Material
Tin
Features
RoHS; Insulated
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details
4 suppliers