TE Connectivity PCB Terminals 62409-1

Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.17 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 12.62 MM  [.503 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.17 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 12.62 MM  [.503 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 62409-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
62409-1
PCB Terminals 62409-1
Contact Features Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] Contact Underplating Material : Brass Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ] Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 6.35 Dimensions Extension Below Board : 3.17 MM  [.125 INCH ] PCB Hole Diameter : 1.4 MM  [.055 INCH ] PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ] Profile Height from PCB : 12.62 MM  [.503 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL, CSA Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Bag Packaging Quantity : 1 Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]

Contact Features


  • Contact Mating Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • Contact Underplating Material : Brass
  • Contact Underplating Material Thickness : 2.54 MICM  [100 MICIN ]
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • PCB Contact Termination Area Plating Material Thickness : 3.81 MICM  [150 MICIN ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin
  • Terminal Size : 6.35

Dimensions


  • Extension Below Board : 3.17 MM  [.125 INCH ]
  • PCB Hole Diameter : 1.4 MM  [.055 INCH ]
  • PCB Thickness (Recommended) : 3.18 MM  [.125 INCH ]
  • Profile Height from PCB : 12.62 MM  [.503 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL, CSA

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -30 - 110 DEGC  [-22 - 230 DEGF ]
Buy Now Datasheet
250 PCB TAB 032TPBR - 62409-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
250 PCB TAB 032TPBR
62409-1
250 PCB TAB 032TPBR 62409-1
250 PCB TAB 032TPBR

250 PCB TAB 032TPBR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - A24742-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
A24742-ND
Terminals - Quick Connects, Quick Disconnect Connectors A24742-ND
CONN QC TAB 0.250 SOLDER

CONN QC TAB 0.250 SOLDER

Buy Now Datasheet
Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity - 01J0288 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity
01J0288
Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity 01J0288
TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

TERMINAL, MALE DISCONNECT, 6.35MM, THOUGH HOLE; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; Contact Material:Brass RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Pcb, Tab, Vertical, Pk10; Tab Size Metric Amp Te Connectivity - 24WX704 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb, Tab, Vertical, Pk10; Tab Size Metric Amp Te Connectivity
24WX704
Terminal, Pcb, Tab, Vertical, Pk10; Tab Size Metric Amp Te Connectivity 24WX704
TERMINAL, PCB, TAB, VERTICAL, PK10; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

TERMINAL, PCB, TAB, VERTICAL, PK10; Tab Size - Metric:6.35mm x 0.81mm; Tab Size - Imperial:0.25" x 0.032"; Terminal Material:Brass; Mounting Hole Dia:1.4mm; Terminal Plating:Tin; Product Range:-; SVHC:No SVHC (15-Jan-201 RoHS Compliant: Yes

Supplier's Site Datasheet
Tab; Brass; Straight; PCB; 0.250 x 0.032 in.; 0.055 in. (PCB); Tin - 70084300 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tab; Brass; Straight; PCB; 0.250 x 0.032 in.; 0.055 in. (PCB); Tin
70084300
Tab; Brass; Straight; PCB; 0.250 x 0.032 in.; 0.055 in. (PCB); Tin 70084300
Tab; Brass; Straight; PCB; 0.250 x 0.032 in.; 0.055 in. (PCB); Tin

Tab; Brass; Straight; PCB; 0.250 x 0.032 in.; 0.055 in. (PCB); Tin

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company Allied Electronics, Inc.
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62409-1 62409-1 A24742-ND 01J0288 24WX704 70084300
Product Name PCB Terminals 250 PCB TAB 032TPBR Terminals - Quick Connects, Quick Disconnect Connectors Terminal, Male Disconnect, 6.35Mm, Though Hole; Tab Size Metric Amp Te Connectivity Terminal, Pcb, Tab, Vertical, Pk10; Tab Size Metric Amp Te Connectivity Tab; Brass; Straight; PCB; 0.250 x 0.032 in.; 0.055 in. (PCB); Tin
Material Tin Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-5 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Splices - 016529-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 14 to 16 AWG
International 1.29 to 1.42 mm2
View Details
Splices - 094596N001 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 12 to 16 AWG
International 0.9500 to 3.37 mm2
View Details
Connector Contacts - 102107-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers