TE Connectivity Splices 62201-2

Description
Body Features Product Weight (G) : .247 Splice Features : Serrated Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Weight (G) : .247 Splice Features : Serrated Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62201-2 - TE Connectivity
Berwyn, PA, United States
Splices
62201-2
Splices 62201-2
Body Features Product Weight (G) : .247 Splice Features : Serrated Configuration Features Number of Serrations : 7 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : 1.54 - 3.46 Wire Size (AWG) : 15.5 - 12 Wire Size (CMA) : 3000 - 7000 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 3.56 MM  [.14 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Product Weight (G) : .247
  • Splice Features : Serrated

Configuration Features


  • Number of Serrations : 7
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : 1.54 - 3.46
  • Wire Size (AWG) : 15.5 - 12
  • Wire Size (CMA) : 3000 - 7000

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 3.56 MM  [.14 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 62201-2
Product Name Splices
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers