TE Connectivity Ring Terminals 61764-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 2.92 MM  [.08 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.05 MM  [.09 - .12 INCH ] Product Length : 11.68 MM  [.46 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 2.92 MM  [.08 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.05 MM  [.09 - .12 INCH ] Product Length : 11.68 MM  [.46 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61764-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61764-1
Ring Terminals 61764-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : 2.03 MM , 2.92 MM  [.08 INCH , .115 INCH ] Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ] Compatible Insulation Diameter (Min) (INCH) : .09 Compatible Insulation Diameter Range : 2.29 - 3.05 MM  [.09 - .12 INCH ] Product Length : 11.68 MM  [.46 INCH ] Stud Diameter : 3.51 MM  [.138 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .5 - 1.4 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : #6, M3.5 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : 2.03 MM , 2.92 MM  [.08 INCH , .115 INCH ]
  • Compatible Insulation Diameter (Max) : 3.05 MM  [.12 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .09
  • Compatible Insulation Diameter Range : 2.29 - 3.05 MM  [.09 - .12 INCH ]
  • Product Length : 11.68 MM  [.46 INCH ]
  • Stud Diameter : 3.51 MM  [.138 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .5 - 1.4
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : #6, M3.5
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Ring Terminals - 8252290 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
8252290
Ring Terminals 8252290
TE Connectivity 61764-1 Ring Terminal

TE Connectivity 61764-1 Ring Terminal

Supplier's Site
Ring Terminals - 1642356 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1642356
Ring Terminals 1642356
TE Connectivity 61764-1 Ring Terminal

TE Connectivity 61764-1 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A100739TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100739TR-ND
Terminals - Ring Connectors A100739TR-ND
CONN RING OVAL 16-20AWG #6 CRIMP

CONN RING OVAL 16-20AWG #6 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A100739CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100739CT-ND
Terminals - Ring Connectors A100739CT-ND
CONN RING OVAL 16-20AWG #6 CRIMP

CONN RING OVAL 16-20AWG #6 CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61764-1
Terminals 61764-1
Terminals RING 16-20 AWG #6 40000

Terminals RING 16-20 AWG #6 40000

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61764-1 8252290 A100739TR-ND A100739CT-ND 61764-1
Product Name Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors Terminals
Material Unplated Brass Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163084-0 - TE Connectivity
Specs
Features RoHS
North American 15 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 104481-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
PCB Spring Contacts - 1-1447360-1 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details