TE Connectivity Splices 61769-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .109 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 3.05 MM  [.12 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 1200 - 2600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .109 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 3.05 MM  [.12 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 1200 - 2600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 61769-1 - TE Connectivity
Berwyn, PA, United States
Splices
61769-1
Splices 61769-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .109 G  [.004 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 2 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Product Length : 3.05 MM  [.12 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (CMA) : 1200 - 2600 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 25000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .109 G  [.004 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 2

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Product Length : 3.05 MM  [.12 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (CMA) : 1200 - 2600

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 25000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A111375TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111375TR-ND
Terminals - Wire Splice Connectors A111375TR-ND
CONN SPLICE 1200-2600 CMA CRIMP

CONN SPLICE 1200-2600 CMA CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A111375CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111375CT-ND
Terminals - Wire Splice Connectors A111375CT-ND
CONN SPLICE 1200-2600 CMA CRIMP

CONN SPLICE 1200-2600 CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 61769-1 A111375TR-ND
Product Name Splices Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104481-7 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Quick Disconnects - 1-1627024-1 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details