TE Connectivity Connector Contacts 61-0167-011-P00

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Length : 23.5 MM  [.925 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.5 MM  [.059 INCH ] Dimensions Wire Size (MMSQ) : .25 - 1 Electrical Characteristics Contact Resistance (MOHM) : 3 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Length : 23.5 MM  [.925 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.5 MM  [.059 INCH ] Dimensions Wire Size (MMSQ) : .25 - 1 Electrical Characteristics Contact Resistance (MOHM) : 3 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 61-0167-011-P00 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
61-0167-011-P00
Connector Contacts 61-0167-011-P00
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 20 Contact Length : 23.5 MM  [.925 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 1.5 MM  [.059 INCH ] Dimensions Wire Size (MMSQ) : .25 - 1 Electrical Characteristics Contact Resistance (MOHM) : 3 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 20
  • Contact Length : 23.5 MM  [.925 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 1.5 MM  [.059 INCH ]

Dimensions


  • Wire Size (MMSQ) : .25 - 1

Electrical Characteristics


  • Contact Resistance (MOHM) : 3

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 61-0167-011-P00
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-160759-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 102316-5 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Splices - 008334-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Connector Contacts - 1-175195-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details