6-1377172-5 -- CRIMP WIRE PINS, TABS & FERRULES
TE Connectivity
Crimp Wire Pins, Tabs & Ferrules
6-1377172-5
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Product Length : 14.22 MM [.56 INCH ] Terminal Material Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Product Length : 14.22 MM [.56 INCH ] Terminal Material Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Request a Quote
Email Supplier
Suppliers
Configuration Features Compatible With Wire & Cable Type : Discrete Wire
Contact Features Barrel Type : Closed Contact Fabrication : Stamped & Formed Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ] Contact Shape & Form : Round Crimp Wire Terminal Type : Wire Pin Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Overall Product Length : 14.22 MM [.56 INCH ] Terminal Material Thickness : .79 MM [.031 INCH ] Wire Size (MMSQ) : 1 - 2.5 Wire Size (AWG) : 16 - 14 Wire Size (CMA) : 2050 - 5180
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 1000
Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : 170 DEGC [338 DEGF ]
Configuration Features
- Compatible With Wire & Cable Type : Discrete Wire
Contact Features
- Barrel Type : Closed
- Contact Fabrication : Stamped & Formed
- Contact Mating Area Plating Material Thickness : 2.54 MICM [100 MICIN ]
- Contact Shape & Form : Round
- Crimp Wire Terminal Type : Wire Pin
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
Dimensions
- Overall Product Length : 14.22 MM [.56 INCH ]
- Terminal Material Thickness : .79 MM [.031 INCH ]
- Wire Size (MMSQ) : 1 - 2.5
- Wire Size (AWG) : 16 - 14
- Wire Size (CMA) : 2050 - 5180
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 1000
Product Type Features
- Compatible With Discrete Wire Type : Stranded
- Sealable : No
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : 170 DEGC [338 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
6-1377172-5 |
|
Product Name
|
Crimp Wire Pins, Tabs & Ferrules |
|
Terminal Type
|
Connector Pin; Wire Pin
|
Unlock Full Specs
to access all available technical data
Similar Products
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
2 suppliers
Features
RoHS
North American
12 to 14 AWG
International
2.5 to 4 mm2
View Details