TE Connectivity Splices 615669-000

Description
Body Features Primary Product Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.69 MM  [.067 INCH ] Barrel Inside Diameter (Min) : 1.75 MM  [.069 INCH ] Overall Product Length : 14.86 MM  [.585 INCH ] Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Agency/Standard : AS81824 Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Barrel Color : Stripped Blue Packaging Features Packaging Method : Bag/Box Product Type Features Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Body Features Primary Product Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.69 MM  [.067 INCH ] Barrel Inside Diameter (Min) : 1.75 MM  [.069 INCH ] Overall Product Length : 14.86 MM  [.585 INCH ] Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Agency/Standard : AS81824 Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Barrel Color : Stripped Blue Packaging Features Packaging Method : Bag/Box Product Type Features Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 615669-000 - TE Connectivity
Berwyn, PA, United States
Splices
615669-000
Splices 615669-000
Body Features Primary Product Material : Copper Alloy Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 0 Contact Features Barrel Type : Closed Dimensions Barrel Inside Diameter : 1.69 MM  [.067 INCH ] Barrel Inside Diameter (Min) : 1.75 MM  [.069 INCH ] Overall Product Length : 14.86 MM  [.585 INCH ] Wire Size (MMSQ) : .61 - 1.21 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1216 - 2426 Industry Standards Agency/Standard : AS81824 Government Qualified Splice : No Operation/Applicatio n Heavy Duty : No Other Barrel Color : Stripped Blue Packaging Features Packaging Method : Bag/Box Product Type Features Serrated : No Splice Accessory Type : Splice Splice Type : Butt Splice Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Cable Temperature Rating (DEGC) : 135 Insulation Option : Uninsulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Body Features


  • Primary Product Material : Copper Alloy

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 0

Contact Features


  • Barrel Type : Closed

Dimensions


  • Barrel Inside Diameter : 1.69 MM  [.067 INCH ]
  • Barrel Inside Diameter (Min) : 1.75 MM  [.069 INCH ]
  • Overall Product Length : 14.86 MM  [.585 INCH ]
  • Wire Size (MMSQ) : .61 - 1.21
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1216 - 2426

Industry Standards


  • Agency/Standard : AS81824
  • Government Qualified Splice : No

Operation/Application


  • Heavy Duty : No

Other


  • Barrel Color : Stripped Blue

Packaging Features


  • Packaging Method : Bag/Box

Product Type Features


  • Serrated : No
  • Splice Accessory Type : Splice
  • Splice Type : Butt Splice
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Cable Temperature Rating (DEGC) : 135
  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 615669-000
Product Name Splices
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0603-13-2056 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 1-175196-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Terminals - Specialized Connectors - A101930-ND - DigiKey
Specs
Terminal Type Busbar Clip
View Details
2 suppliers