TE Connectivity Quick Disconnects 61684-5

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 12.32 MM  [.485 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 12.32 MM  [.485 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 61684-5 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
61684-5
Quick Disconnects 61684-5
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .64 MM  [.025 INCH ] Mating Tab Width : .64 MM  [.025 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ] Product Length : 12.32 MM  [.485 INCH ] Terminal Material Thickness : .64 MM  [.025 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 13000 Product Type Features Compatible With Discrete Wire Type : Tinsel Wire Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .64 MM  [.025 INCH ]
  • Mating Tab Width : .64 MM  [.025 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : .76 - .89 MM  [.03 - .035 INCH ]
  • Product Length : 12.32 MM  [.485 INCH ]
  • Terminal Material Thickness : .64 MM  [.025 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 13000

Product Type Features


  • Compatible With Discrete Wire Type : Tinsel Wire

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Specialized Connectors - A120733CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A120733CT-ND
Terminals - Specialized Connectors A120733CT-ND
CONN TERM PIN CRIMP TAB

CONN TERM PIN CRIMP TAB

Buy Now Datasheet
Terminals - Specialized Connectors - A120733TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A120733TR-ND
Terminals - Specialized Connectors A120733TR-ND
CONN TERM PIN CRIMP TAB

CONN TERM PIN CRIMP TAB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61684-5
Terminals 61684-5
Terminals CONTACT,SELF PIERCING TAB

Terminals CONTACT,SELF PIERCING TAB

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61684-5 A120733CT-ND 61684-5
Product Name Quick Disconnects Terminals - Specialized Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 102316-6 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 102316-1 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details