TE Connectivity Magnet Wire Terminals 62438-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 9 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 9 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62438-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62438-1
Magnet Wire Terminals 62438-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 27 - 25 Magnet Wire Size (MM) : .36 - .45 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 9 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel, Reel/Carton Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Solder Post
  • Mating Tab Thickness : .3 MM  [.012 INCH ]
  • Mating Tab Width : 1.27 MM  [.05 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 27 - 25
  • Magnet Wire Size (MM) : .36 - .45
  • Product Length : 8.38 MM  [.33 INCH ]
  • Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Identification Marking


  • Identification Number : 9

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel, Reel/Carton
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111403TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111403TR-ND
Terminals - Magnetic Wire Connectors A111403TR-ND
CONN MAG TERM 25-27AWG PCB

CONN MAG TERM 25-27AWG PCB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111403CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111403CT-ND
Terminals - Magnetic Wire Connectors A111403CT-ND
CONN MAG TERM 25-27AWG PCB

CONN MAG TERM 25-27AWG PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62438-1
Terminals 62438-1
Terminals MAG-MATE TAB 25-27 013 TPBR

Terminals MAG-MATE TAB 25-27 013 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62438-1 A111403TR-ND 62438-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Spade Terminals - 1-1377173-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
2 suppliers
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 104479-7 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 104505-7 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers