TE Connectivity
Connector Contacts
6162-347-1231
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 23 Contact Mating Area Plating Material : Gold (Au) Contact Size : Size 12 Contact Type : Socket Wire Contact Termination Area Plating Material : Gold
Dimensions Wire Size (MMSQ) : 2.5 - 4 Wire Size (AWG) : 14 - 12
Contact Features
- Contact Current Rating (Max) (AMP) : 23
- Contact Mating Area Plating Material : Gold (Au)
- Contact Size : Size 12
- Contact Type : Socket
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Wire Size (MMSQ) : 2.5 - 4
- Wire Size (AWG) : 14 - 12
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
6162-347-1231 |
|
Product Name
|
Connector Contacts |
|
North American
|
12 to 14 AWG
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Pre-Tin
Features
RoHS
North American
15 to 18 AWG
View Details
Features
Insulated
North American
12 to 14 AWG
International
2 to 4 mm2
View Details