TE Connectivity Crimp Wire Pins, Tabs & Ferrules 61622-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 4.83 MM  [.19 INCH ] Contact Shape & Form : Square Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.14 MM  [.045 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , .38 MM  [.03 INCH , .015 INCH ] Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 10.54 MM  [.414 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 4.83 MM  [.19 INCH ] Contact Shape & Form : Square Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.14 MM  [.045 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , .38 MM  [.03 INCH , .015 INCH ] Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 10.54 MM  [.414 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 61622-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
61622-1
Crimp Wire Pins, Tabs & Ferrules 61622-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Contact Mating Area Length : 4.83 MM  [.19 INCH ] Contact Shape & Form : Square Crimp Wire Terminal Type : Receptacle Terminal Mating Pin Diameter : 1.14 MM  [.045 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : .76 MM , .38 MM  [.03 INCH , .015 INCH ] Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 10.54 MM  [.414 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .6 Wire Size (AWG) : 24 - 20 Wire Size (CMA) : 404 - 1021 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Stranded Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Contact Mating Area Length : 4.83 MM  [.19 INCH ]
  • Contact Shape & Form : Square
  • Crimp Wire Terminal Type : Receptacle Terminal
  • Mating Pin Diameter : 1.14 MM  [.045 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : .76 MM , .38 MM  [.03 INCH , .015 INCH ]
  • Compatible Insulation Diameter Range : 1.78 MM  [.07 INCH ]
  • Overall Product Length : 10.54 MM  [.414 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .6
  • Wire Size (AWG) : 24 - 20
  • Wire Size (CMA) : 404 - 1021

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104039TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104039TR-ND
Terminals - Barrel, Bullet Connectors A104039TR-ND
CONN TERM RCPT 20-24AWG CRIMP

CONN TERM RCPT 20-24AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A104039CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A104039CT-ND
Terminals - Barrel, Bullet Connectors A104039CT-ND
CONN TERM RCPT 20-24AWG CRIMP

CONN TERM RCPT 20-24AWG CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61622-1 A104039TR-ND A104039CT-ND
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors
Terminal Type Receptacle Terminal Connector Socket; Female, Receptacle (Socket) Connector Socket; Female, Receptacle (Socket)
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 102917-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Connector Contacts - 1-104480-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers