TE Connectivity Quick Disconnects 62523-1

Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 16.13 MM  [.635 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote
Description
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 16.13 MM  [.635 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 62523-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
62523-1
Quick Disconnects 62523-1
Configuration Features Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .41 MM  [.016 INCH ] Mating Tab Width : 2.8 MM  [.11 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ] Overall Length : 16.13 MM  [.635 INCH ] Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .32 - .82 Wire Size (AWG) : 22 - 18 Industry Standards CSA Certified : Yes UL Rating : Listed Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 15000 Product Type Features Insertion Force : Normal Sealable : No Terminates To : Wire & Cable Wire Stop : No Wire/Cable Type : Discrete Wire Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .41 MM  [.016 INCH ]
  • Mating Tab Width : 2.8 MM  [.11 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.29 - 3.3 MM  [.09 - .13 INCH ]
  • Overall Length : 16.13 MM  [.635 INCH ]
  • Receptacle Terminal Stock Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .32 - .82
  • Wire Size (AWG) : 22 - 18

Industry Standards


  • CSA Certified : Yes
  • UL Rating : Listed

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 15000

Product Type Features


  • Insertion Force : Normal
  • Sealable : No
  • Terminates To : Wire & Cable
  • Wire Stop : No
  • Wire/Cable Type : Discrete Wire

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 62523-1
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-8 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102918-2 - TE Connectivity
Specs
Features RoHS
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
Connector Contacts - 1-104479-8 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details