TE Connectivity Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity 61499-1.

Description
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:5MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES
Description
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:5MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity - 30AC5488 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
30AC5488
Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity 30AC5488
TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:5MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES

TERMINAL, MALE DISCONNECT, 6.35MM, SCREW; TAB SIZE - METRIC:6.35MM X 0.81MM; TAB SIZE - IMPERIAL:0.25" X 0.032"; TERMINAL MATERIAL:BRASS; MOUNTING HOLE DIA:5MM; TERMINAL PLATING:TIN; PRODUCT RANGE:-; CONNECTOR TYPE:MALE DISCONNECT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 30AC5488
Product Name Terminal, Male Disconnect, 6.35Mm, Screw; Tab Size Metric Amp Te Connectivity
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2216.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
3-way & 4-way Terminal, Uninsulated -  - BRIM Electronics, Inc.
Specs
Material Copper
View Details