TE Connectivity Quick Disconnects 61367-3

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 14.98 MM  [.59 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 14.98 MM  [.59 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 61367-3 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
61367-3
Quick Disconnects 61367-3
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 14.98 MM  [.59 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Wire Size (MMSQ) : .82 - 2.08 Wire Size (AWG) : 18 - 14 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 6000 Product Type Features Insertion Force : Normal Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 14.98 MM  [.59 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]
  • Wire Size (MMSQ) : .82 - 2.08
  • Wire Size (AWG) : 18 - 14

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 6000

Product Type Features


  • Insertion Force : Normal

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 61367-3
Product Name Quick Disconnects
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Connector Contacts - 0641-1-20233 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Connector Contacts - 1123721-1 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.8900 mm2
View Details
Connector Contacts - 1-1318106-1 - TE Connectivity
Specs
Features RoHS
North American 24 AWG
International 0.2000 to 0.2400 mm2
View Details