TE Connectivity Splices 6251590003

Description
Body Features Primary Product Color : Blue Dimensions Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 26.67 MM  [1.05 INCH ] Wire Size (CMA) : 320 - 1510 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Description
Body Features Primary Product Color : Blue Dimensions Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 26.67 MM  [1.05 INCH ] Wire Size (CMA) : 320 - 1510 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 6251590003 - TE Connectivity
Berwyn, PA, United States
Splices
6251590003
Splices 6251590003
Body Features Primary Product Color : Blue Dimensions Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ] Overall Product Length : 26.67 MM  [1.05 INCH ] Wire Size (CMA) : 320 - 1510 Product Type Features Sealable : No Usage Conditions Insulation Option : Fully Insulated

Body Features


  • Primary Product Color : Blue

Dimensions


  • Accepts Wire Insulation Diameter Range : 1.78 MM  [.07 INCH ]
  • Overall Product Length : 26.67 MM  [1.05 INCH ]
  • Wire Size (CMA) : 320 - 1510

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6251590003
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-5 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details
Connector Contacts - 1-102316-3 - TE Connectivity
Specs
North American 27 to 32 AWG
International 0.0300 to 0.1000 mm2
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details