TE Connectivity
Splices
622047-000
Description
Dimensions Product Length : 26.8 MM [1.055 INCH ] Wire Size (CMA) : 2800 - 4000
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Product Length : 26.8 MM [1.055 INCH ] Wire Size (CMA) : 2800 - 4000
Usage Conditions Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Product Length : 26.8 MM [1.055 INCH ] Wire Size (CMA) : 2800 - 4000
Usage Conditions Insulation Option : Fully Insulated
Dimensions
- Product Length : 26.8 MM [1.055 INCH ]
- Wire Size (CMA) : 2800 - 4000
Usage Conditions
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
622047-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Features
RoHS
North American
24 to 28 AWG
International
0.0800 to 0.2400 mm2
View Details
Material
Unplated
Features
RoHS
North American
14 to 19 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details