TE Connectivity Spade Terminals 61498-1

Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Max) : 1.02 MM  [.04 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ] Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Max) : 1.02 MM  [.04 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ] Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spade Terminals - 61498-1 - TE Connectivity
Berwyn, PA, United States
Spade Terminals
61498-1
Spade Terminals 61498-1
Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : None Spade Terminal Type : Spade Tongue Terminal Terminal Orientation : Straight Terminal Plating Material : Unplated Dimensions Barrel Inside Diameter : .89 MM  [.035 INCH ] Compatible Insulation Diameter (Max) : 1.02 MM  [.04 INCH ] Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ] Compatible Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ] Product Length : 14.73 MM  [.58 INCH ] Stud Diameter : 3.18 MM  [.125 INCH ] Tongue Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .08 - .4 Wire Size (AWG) : 28 - 22 Wire Size (CMA) : 160 - 642 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 28000 Product Type Features Compatible With Discrete Wire Type : Stranded Sealable : No Shape Description : Square Spade Stud Size : #5, M3 Wire Insulation Support Retention Type : Insulation Piercing Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : None
  • Spade Terminal Type : Spade Tongue Terminal
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated

Dimensions


  • Barrel Inside Diameter : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter (Max) : 1.02 MM  [.04 INCH ]
  • Compatible Insulation Diameter (Min) : .89 MM  [.035 INCH ]
  • Compatible Insulation Diameter Range : .89 - 1.02 MM  [.035 - .04 INCH ]
  • Product Length : 14.73 MM  [.58 INCH ]
  • Stud Diameter : 3.18 MM  [.125 INCH ]
  • Tongue Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .08 - .4
  • Wire Size (AWG) : 28 - 22
  • Wire Size (CMA) : 160 - 642

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 28000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Sealable : No
  • Shape Description : Square Spade
  • Stud Size : #5, M3
  • Wire Insulation Support Retention Type : Insulation Piercing

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Spade Connectors - A29922TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29922TR-ND
Terminals - Spade Connectors A29922TR-ND
CONN SPADE TERM 22-28AWG #5

CONN SPADE TERM 22-28AWG #5

Buy Now Datasheet
Terminals - Spade Connectors - A29922CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Spade Connectors
A29922CT-ND
Terminals - Spade Connectors A29922CT-ND
CONN SPADE TERM 22-28AWG #5

CONN SPADE TERM 22-28AWG #5

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61498-1
Terminals 61498-1
Terminals SPADE IP 22-28 133

Terminals SPADE IP 22-28 133

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61498-1 A29922TR-ND A29922CT-ND 61498-1
Product Name Spade Terminals Terminals - Spade Connectors Terminals - Spade Connectors Terminals
Material Unplated Brass Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 109026-31 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Splices - 114163-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 12 to 14 AWG
International 2 to 4 mm2
View Details
Quick Disconnects - 1-1377175-6 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 17 AWG
View Details