TE Connectivity Ring Terminals 61868-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.09 MM , 4.19 MM  [.24 INCH , .165 INCH ] Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ] Compatible Insulation Diameter (Min) (INCH) : .145 Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.09 MM , 4.19 MM  [.24 INCH , .165 INCH ] Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ] Compatible Insulation Diameter (Min) (INCH) : .145 Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61868-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61868-1
Ring Terminals 61868-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 6.09 MM , 4.19 MM  [.24 INCH , .165 INCH ] Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ] Compatible Insulation Diameter (Min) (INCH) : .145 Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ] Product Length : 28.19 MM  [1.11 INCH ] Stud Diameter : 6.35 MM  [.25 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 5 - 15 Wire Size (AWG) : 10 - 6 Wire Size (CMA) : 10382 - 26248 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 1200 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 6.09 MM , 4.19 MM  [.24 INCH , .165 INCH ]
  • Compatible Insulation Diameter (Max) : 7.37 MM  [.29 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .145
  • Compatible Insulation Diameter Range : 3.68 - 7.37 MM  [.145 - .29 INCH ]
  • Product Length : 28.19 MM  [1.11 INCH ]
  • Stud Diameter : 6.35 MM  [.25 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 5 - 15
  • Wire Size (AWG) : 10 - 6
  • Wire Size (CMA) : 10382 - 26248

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 1200

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Ring Connectors - A100746TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100746TR-ND
Terminals - Ring Connectors A100746TR-ND
CONN RING CIRC 6-10AWG #1/4

CONN RING CIRC 6-10AWG #1/4

Buy Now Datasheet
Terminals - Ring Connectors - A100746CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A100746CT-ND
Terminals - Ring Connectors A100746CT-ND
CONN RING CIRC 6-10AWG #1/4

CONN RING CIRC 6-10AWG #1/4

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61868-1
Terminals 61868-1
Terminals RING10-6 1/4 040TPBR Reel of 1200

Terminals RING10-6 1/4 040TPBR Reel of 1200

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61868-1 A100746TR-ND 61868-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals & Spade Terminals - 1-1627187-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Ring Terminals - 109452-6 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 14 to 18 AWG
View Details
3 suppliers