TE Connectivity Splices 62419-1

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .502 G  [.018 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ] Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 1, .823 - 2 Wire Size (AWG) : 18 - 16, 18 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .502 G  [.018 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ] Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 1, .823 - 2 Wire Size (AWG) : 18 - 16, 18 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62419-1 - TE Connectivity
Berwyn, PA, United States
Splices
62419-1
Splices 62419-1
Body Features Splice Features : Serrated Terminal & Contact Weight : .502 G  [.018 OZ ] Configuration Features Compatible With Wire & Cable Type : Discrete Wire Number of Serrations : 4 Contact Features Barrel Type : Open Contact Base Material : Brass Dimensions Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ] Product Length : 17.9 MM  [.705 INCH ] Terminal Material Thickness : .51 MM  [.02 INCH ] Wire Size (MMSQ) : .823 - 1, .823 - 2 Wire Size (AWG) : 18 - 16, 18 - 14 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel Packaging Quantity : 3000 Product Type Features Compatible With Discrete Wire Type : Solid, Stranded Sealable : No Splice Type : Thru Splice, Pigtail Splice Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .502 G  [.018 OZ ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Number of Serrations : 4

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass

Dimensions


  • Compatible Insulation Diameter Range : 4.3 MM  [.17 INCH ]
  • Product Length : 17.9 MM  [.705 INCH ]
  • Terminal Material Thickness : .51 MM  [.02 INCH ]
  • Wire Size (MMSQ) : .823 - 1, .823 - 2
  • Wire Size (AWG) : 18 - 16, 18 - 14

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 3000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Stranded
  • Sealable : No
  • Splice Type : Thru Splice, Pigtail Splice
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Terminals - Wire Splice Connectors - A111399CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111399CT-ND
Terminals - Wire Splice Connectors A111399CT-ND
CONN SPLICE 14-16 TO 16-18 AWG

CONN SPLICE 14-16 TO 16-18 AWG

Buy Now Datasheet
Terminals - Wire Splice Connectors - A111399TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A111399TR-ND
Terminals - Wire Splice Connectors A111399TR-ND
CONN SPLICE 14-16 TO 16-18 AWG

CONN SPLICE 14-16 TO 16-18 AWG

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62419-1 A111399CT-ND A111399TR-ND
Product Name Splices Terminals - Wire Splice Connectors Terminals - Wire Splice Connectors
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1105300-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5000 mm2
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers
Connector Contacts - 102548-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Ring Terminals & Spade Terminals - 1-1627030-4 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details