TE Connectivity Splices 625008-000

Description
Dimensions Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ] Product Length : 12.19 MM  [.48 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Dimensions Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ] Product Length : 12.19 MM  [.48 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625008-000 - TE Connectivity
Berwyn, PA, United States
Splices
625008-000
Splices 625008-000
Dimensions Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ] Product Length : 12.19 MM  [.48 INCH ] Wire Size (MMSQ) : .34 Wire Size (AWG) : 22 Industry Standards Government Qualified Splice : No Packaging Features Packaging Method : Bag Product Type Features Sealable : No Termination Features Termination Method to Wire & Cable : Solder Usage Conditions Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Dimensions


  • Compatible Insulation Diameter Range : 1.3 MM  [.051 INCH ]
  • Product Length : 12.19 MM  [.48 INCH ]
  • Wire Size (MMSQ) : .34
  • Wire Size (AWG) : 22

Industry Standards


  • Government Qualified Splice : No

Packaging Features


  • Packaging Method : Bag

Product Type Features


  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder

Usage Conditions


  • Insulation Option : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625008-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0641-1-2031P - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.2500 to 0.5000 mm2
View Details
Connector Contacts - 104505-2 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Wire-to-Board Connector Contacts - 1-167300-5 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 104506-5 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details