TE Connectivity
Connector Contacts
6-2298107-8
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.078 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.078 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Contact Features Contact Current Rating (Max) (AMP) : 15 Contact Mating Area Plating Material : Gold Flash over Palladium Nickel Contact Type : Receptacle Mating Tab Thickness : .64 MM [.025 INCH ] Mating Tab Width : 2 MM [.078 INCH ]
Dimensions Wire Size (MMSQ) : .5 - 1.42 Wire Size (AWG) : 20 - 16
Operation/Applicatio
n Circuit Application : Power & Signal
Packaging Features Packaging Method : Reel & Box
Termination Features Product Terminates To : Wire & Cable
Usage Conditions Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Contact Features
- Contact Current Rating (Max) (AMP) : 15
- Contact Mating Area Plating Material : Gold Flash over Palladium Nickel
- Contact Type : Receptacle
- Mating Tab Thickness : .64 MM [.025 INCH ]
- Mating Tab Width : 2 MM [.078 INCH ]
Dimensions
- Wire Size (MMSQ) : .5 - 1.42
- Wire Size (AWG) : 20 - 16
Operation/Application
- Circuit Application : Power & Signal
Packaging Features
- Packaging Method : Reel & Box
Termination Features
- Product Terminates To : Wire & Cable
Usage Conditions
- Operating Temperature Range : -55 - 105 DEGC [-67 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
6-2298107-8 |
|
Product Name
|
Connector Contacts |
|
Features
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Tin
Features
RoHS
North American
23 to 26 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details
North American
10 to 24 AWG
International
0.2500 to 6 mm2
View Details