TE Connectivity Magnet Wire Terminals 62243-3

Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Lead Wire Size (AWG) : 14 - 10 Lead Wire Size (MMSQ) : 2.08 - 5.26 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded, Lead Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 4.32 MM  [.17 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Lead Wire Size (AWG) : 14 - 10 Lead Wire Size (MMSQ) : 2.08 - 5.26 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded, Lead Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 4.32 MM  [.17 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62243-3 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62243-3
Magnet Wire Terminals 62243-3
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM  [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ] Lead Wire Size (AWG) : 14 - 10 Lead Wire Size (MMSQ) : 2.08 - 5.26 Product Length : 20.96 MM  [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ] Terminal Height : 6.1 MM  [.24 INCH ] Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Package Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded, Lead Wire Wire Insulation Support Retention Type : Insulation Support Termination Features Crimp Area Length : 4.32 MM  [.17 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Crimp Type : F-Crimp
  • Magnet Wire Terminal Type : Receptacle
  • Mating Pin Diameter : 3.18 MM  [.125 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 4.32 MM  [.17 INCH ]
  • Compatible Insulation Diameter Range : 3.3 - 4.32 MM  [.13 - .17 INCH ]
  • Lead Wire Size (AWG) : 14 - 10
  • Lead Wire Size (MMSQ) : 2.08 - 5.26
  • Product Length : 20.96 MM  [.825 INCH ]
  • Stock Thickness (Magnet Wire Side) : .51 MM  [.02 INCH ]
  • Terminal Height : 6.1 MM  [.24 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Lead Wire
  • Wire Insulation Support Retention Type : Insulation Support

Termination Features


  • Crimp Area Length : 4.32 MM  [.17 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142106TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142106TR-ND
Terminals - Magnetic Wire Connectors A142106TR-ND
CONN MAG TERM 10-14AWG CRIMP

CONN MAG TERM 10-14AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A142106CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A142106CT-ND
Terminals - Magnetic Wire Connectors A142106CT-ND
CONN MAG TERM 10-14AWG CRIMP

CONN MAG TERM 10-14AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62243-3
Terminals 62243-3
Terminals 125 PIN RECEPTACLE 14-10 TPPHBZ

Terminals 125 PIN RECEPTACLE 14-10 TPPHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62243-3 A142106TR-ND A142106CT-ND 62243-3
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627154-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details
Connector Contacts - 1-175217-5 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details
Connector Contacts - 1123907-1 - TE Connectivity
Specs
Features RoHS
North American 20 AWG
International 0.5100 to 1.8 mm2
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details