TE Connectivity Splices 625160N005

Description
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote
Description
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625160N005 - TE Connectivity
Berwyn, PA, United States
Splices
625160N005
Splices 625160N005
Dimensions Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ] Overall Product Length : 27.6 MM  [1.09 INCH ] Product Type Features Sealable : No Usage Conditions Insulation Requirement : Fully Insulated Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]

Dimensions


  • Accepts Wire Insulation Diameter Range : 2.54 MM  [1 INCH ]
  • Overall Product Length : 27.6 MM  [1.09 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Insulation Requirement : Fully Insulated
  • Operating Temperature Range : -55 - 150 DEGC  [-67 - 302 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625160N005
Product Name Splices
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Connector Contacts - 102099-5 - TE Connectivity
Specs
Features RoHS
North American 18 to 22 AWG
International 0.3000 to 0.9000 mm2
View Details
Connector Contacts - 102548-6 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Quick Disconnects - 1-1627057-6 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 19 AWG
View Details