TE Connectivity Special Purpose Terminals 61831-1

Description
Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 61831-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
61831-1
Special Purpose Terminals 61831-1
Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ] Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1500 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 3.81 MM  [.15 INCH ]
  • Compatible Insulation Diameter Range : 3.81 MM  [.15 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Terminal Material Thickness : .71 MM  [.028 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1500

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Wire Splice Connectors - A23464CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A23464CT-ND
Terminals - Wire Splice Connectors A23464CT-ND
CONN SPLICE CRIMP

CONN SPLICE CRIMP

Buy Now Datasheet
Terminals - Wire Splice Connectors - A23464TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Wire Splice Connectors
A23464TR-ND
Terminals - Wire Splice Connectors A23464TR-ND
CONN SPLICE CRIMP

CONN SPLICE CRIMP

Buy Now Datasheet
Strain Relief, Wing Type, Crimp; Product Range Amp Te Connectivity - 70AH0623 - Newark, An Avnet Company
Chicago, IL, United States
Strain Relief, Wing Type, Crimp; Product Range Amp Te Connectivity
70AH0623
Strain Relief, Wing Type, Crimp; Product Range Amp Te Connectivity 70AH0623
STRAIN RELIEF, WING TYPE, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Wing Type Strain Relief RoHS Compliant: Yes

STRAIN RELIEF, WING TYPE, CRIMP; Product Range:-; Termination:Crimp; Terminal Type:Wing Type Strain Relief RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61831-1 A23464CT-ND 70AH0623
Product Name Special Purpose Terminals Terminals - Wire Splice Connectors Strain Relief, Wing Type, Crimp; Product Range Amp Te Connectivity
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 1-104480-3 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104885-1 - TE Connectivity
Specs
Features RoHS
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details