TE Connectivity
Splices
621055N005
Description
Dimensions Accepts Wire Insulation Diameter Range : 5.08 MM [.2 INCH ] Overall Product Length : 15.75 MM [.62 INCH ]
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Description
Dimensions Accepts Wire Insulation Diameter Range : 5.08 MM [.2 INCH ] Overall Product Length : 15.75 MM [.62 INCH ]
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Email Supplier
Suppliers
Dimensions Accepts Wire Insulation Diameter Range : 5.08 MM [.2 INCH ] Overall Product Length : 15.75 MM [.62 INCH ]
Product Type Features Sealable : Yes
Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Dimensions
- Accepts Wire Insulation Diameter Range : 5.08 MM [.2 INCH ]
- Overall Product Length : 15.75 MM [.62 INCH ]
Product Type Features
Usage Conditions
- Fluid Resistance : Immersion
- Insulation Option : Fully Insulated
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
621055N005 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
18 to 22 AWG
International
0.3000 to 0.9000 mm2
View Details
Features
RoHS
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details
Material
Tin
Features
RoHS
North American
18 to 22 AWG
View Details