Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM [.13 - .17 INCH ] Lead Wire Size (AWG) : 14 - 10 Lead Wire Size (MMSQ) : 2.08 - 5.26 Product Length : 20.96 MM [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 6.1 MM [.24 INCH ]
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Compatible With Discrete Wire Type : Stranded, Lead Wire Wire Insulation Support Retention Type : Insulation Support
Termination Features Crimp Area Length : 4.32 MM [.17 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM [.13 - .17 INCH ] Lead Wire Size (AWG) : 14 - 10 Lead Wire Size (MMSQ) : 2.08 - 5.26 Product Length : 20.96 MM [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 6.1 MM [.24 INCH ]
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Compatible With Discrete Wire Type : Stranded, Lead Wire Wire Insulation Support Retention Type : Insulation Support
Termination Features Crimp Area Length : 4.32 MM [.17 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Contact Features Crimp Type : F-Crimp Magnet Wire Terminal Type : Receptacle Mating Pin Diameter : 3.18 MM [.125 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin
Dimensions Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ] Compatible Insulation Diameter Range : 3.3 - 4.32 MM [.13 - .17 INCH ] Lead Wire Size (AWG) : 14 - 10 Lead Wire Size (MMSQ) : 2.08 - 5.26 Product Length : 20.96 MM [.825 INCH ] Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ] Terminal Height : 6.1 MM [.24 INCH ]
Mechanical Attachment Wire Insulation Support : With
Operation/Applicatio
n Compatible With Wire Base Material : Copper
Packaging Features Packaging Method : Reel Packaging Quantity : 7000
Product Type Features Compatible With Discrete Wire Type : Stranded, Lead Wire Wire Insulation Support Retention Type : Insulation Support
Termination Features Crimp Area Length : 4.32 MM [.17 INCH ] Termination Method to Wire & Cable : Crimp
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]
Contact Features
Crimp Type : F-Crimp
Magnet Wire Terminal Type : Receptacle
Mating Pin Diameter : 3.18 MM [.125 INCH ]
Terminal Orientation : Straight
Terminal Plating Material : Tin
Dimensions
Compatible Insulation Diameter (Max) : 4.32 MM [.17 INCH ]
Compatible Insulation Diameter Range : 3.3 - 4.32 MM [.13 - .17 INCH ]
Lead Wire Size (AWG) : 14 - 10
Lead Wire Size (MMSQ) : 2.08 - 5.26
Product Length : 20.96 MM [.825 INCH ]
Stock Thickness (Magnet Wire Side) : .51 MM [.02 INCH ]
Terminal Height : 6.1 MM [.24 INCH ]
Mechanical Attachment
Wire Insulation Support : With
Operation/Application
Compatible With Wire Base Material : Copper
Packaging Features
Packaging Method : Reel
Packaging Quantity : 7000
Product Type Features
Compatible With Discrete Wire Type : Stranded, Lead Wire
Wire Insulation Support Retention Type : Insulation Support
Termination Features
Crimp Area Length : 4.32 MM [.17 INCH ]
Termination Method to Wire & Cable : Crimp
Usage Conditions
Insulation Option : Uninsulated
Operating Temperature Range : -20 - 105 DEGC [-4 - 221 DEGF ]