TE Connectivity Splices 62303-2

Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .107 G  [.004 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .8 Wire Size (AWG) : 24 - 18.5 Wire Size (CMA) : 400 - 1500 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.03 MM  [.08 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Splice Features : Serrated Terminal & Contact Weight : .107 G  [.004 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .8 Wire Size (AWG) : 24 - 18.5 Wire Size (CMA) : 400 - 1500 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.03 MM  [.08 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Splices - 62303-2 - TE Connectivity
Berwyn, PA, United States
Splices
62303-2
Splices 62303-2
Body Features Splice Features : Serrated Terminal & Contact Weight : .107 G  [.004 OZ ] Configuration Features Number of Serrations : 9 Splice Capacity : 3 Strip Orientation : End Feed Contact Features Barrel Type : Open Contact Base Material : Brass Terminal Plating Material : Tin Dimensions Product Length : 5.72 MM  [.225 INCH ] Terminal Material Thickness : .41 MM  [.016 INCH ] Wire Size (MMSQ) : .26 - .8 Wire Size (AWG) : 24 - 18.5 Wire Size (CMA) : 400 - 1500 Electrical Characteristics Operating Voltage (V) : 250 Industry Standards Government Qualified Splice : No Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Aluminum, Copper Packaging Features Packaging Method : Strip Packaging Quantity : 20000 Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Sealable : No Splice Type : Pigtail Splice Termination Features Crimp Width : 2.03 MM  [.08 INCH ] Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Splice Features : Serrated
  • Terminal & Contact Weight : .107 G  [.004 OZ ]

Configuration Features


  • Number of Serrations : 9
  • Splice Capacity : 3
  • Strip Orientation : End Feed

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 5.72 MM  [.225 INCH ]
  • Terminal Material Thickness : .41 MM  [.016 INCH ]
  • Wire Size (MMSQ) : .26 - .8
  • Wire Size (AWG) : 24 - 18.5
  • Wire Size (CMA) : 400 - 1500

Electrical Characteristics


  • Operating Voltage (V) : 250

Industry Standards


  • Government Qualified Splice : No

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Aluminum, Copper

Packaging Features


  • Packaging Method : Strip
  • Packaging Quantity : 20000

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire
  • Sealable : No
  • Splice Type : Pigtail Splice

Termination Features


  • Crimp Width : 2.03 MM  [.08 INCH ]

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
AMVAR SPLC 400-1500 016TPBR - 62303-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
AMVAR SPLC 400-1500 016TPBR
62303-2
AMVAR SPLC 400-1500 016TPBR 62303-2
AMVAR SPLC 400-1500 016TPBR

AMVAR SPLC 400-1500 016TPBR

Buy Now
Terminals - Magnetic Wire Connectors - A100759TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A100759TR-ND
Terminals - Magnetic Wire Connectors A100759TR-ND
CONN MAG TERM 400-1500CMA CRIMP

CONN MAG TERM 400-1500CMA CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A100759CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A100759CT-ND
Terminals - Magnetic Wire Connectors A100759CT-ND
CONN MAG TERM 400-1500CMA CRIMP

CONN MAG TERM 400-1500CMA CRIMP

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62303-2 62303-2 A100759TR-ND A100759CT-ND
Product Name Splices AMVAR SPLC 400-1500 016TPBR Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

<p>Terminal, MCP, 12 AWG, Tin</p> - 1-1719506-1 - Chief Enterprises LLC
Specs
Material Tin
North American 12 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - A117815CT-ND - DigiKey
Specs
Terminal Type Standard
Material Copper Alloy
Features RoHS
View Details
2 suppliers
Splices - 052433-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
North American 14 AWG
International 2.5 mm2
View Details
Connector Contacts - 1-175102-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers