TE Connectivity Ring Terminals 61424-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 4.82 MM  [.19 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) (INCH) : .17 Compatible Insulation Diameter Range : 4.32 - 5.33 MM  [.17 - .21 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 4.82 MM  [.19 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) (INCH) : .17 Compatible Insulation Diameter Range : 4.32 - 5.33 MM  [.17 - .21 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61424-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61424-1
Ring Terminals 61424-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Brass Contact Underplating Material : Nickel Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 2.54 MM , 4.82 MM  [.19 INCH , .1 INCH ] Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ] Compatible Insulation Diameter (Min) (INCH) : .17 Compatible Insulation Diameter Range : 4.32 - 5.33 MM  [.17 - .21 INCH ] Product Length : 23.37 MM  [.92 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Tongue Thickness : 1.02 MM  [.04 INCH ] Wire Size (MMSQ) : 3.31 - 5.26 Wire Size (AWG) : 12 - 10 Wire Size (CMA) : 6529 - 10382 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 4000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Circular/Oval Stud Size : M3.5, #6 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Contact Underplating Material : Nickel
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 2.54 MM , 4.82 MM  [.19 INCH , .1 INCH ]
  • Compatible Insulation Diameter (Max) : 5.33 MM  [.21 INCH ]
  • Compatible Insulation Diameter (Min) (INCH) : .17
  • Compatible Insulation Diameter Range : 4.32 - 5.33 MM  [.17 - .21 INCH ]
  • Product Length : 23.37 MM  [.92 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]
  • Tongue Thickness : 1.02 MM  [.04 INCH ]
  • Wire Size (MMSQ) : 3.31 - 5.26
  • Wire Size (AWG) : 12 - 10
  • Wire Size (CMA) : 6529 - 10382

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 4000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Circular/Oval
  • Stud Size : M3.5, #6
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now
Terminals - Ring Connectors - A111368CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111368CT-ND
Terminals - Ring Connectors A111368CT-ND
CONN RING CIRC 10-12AWG CRIMP

CONN RING CIRC 10-12AWG CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A111368TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A111368TR-ND
Terminals - Ring Connectors A111368TR-ND
CONN RING CIRC 10-12AWG CRIMP

CONN RING CIRC 10-12AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61424-1
Terminals 61424-1
Terminals LSG-3CG1-1

Terminals LSG-3CG1-1

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61424-1 A111368CT-ND 61424-1
Product Name Ring Terminals Terminals - Ring Connectors Terminals
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Wire-to-Board Connector Contacts - 1-167301-6 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.5600 mm2
View Details
Connector Contacts - 1-1747416-2 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.08 to 3.62 mm2
View Details
Magnet Wire Terminals - 1-1394431-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Quick Disconnects - 1-1377175-2 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 15 to 17 AWG
View Details
2 suppliers