TE Connectivity Quick Disconnects 61454-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Product Length : 11.73 MM  [.462 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Wire Insulation Support : With Other Line : Budget Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Product Length : 11.73 MM  [.462 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Wire Insulation Support : With Other Line : Budget Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 61454-1 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
61454-1
Quick Disconnects 61454-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Connection Capacity : Single Contact Features Barrel Type : Open Contact Base Material : Brass Crimp Type : F-Crimp Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 1.57 MM  [.062 INCH ] Quick Disconnect Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ] Product Length : 11.73 MM  [.462 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Wire Size (MMSQ) : .2 - .51 Wire Size (AWG) : 24 - 20 Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Wire Insulation Support : With Other Line : Budget Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Termination Features Product Terminates To : Wire & Cable Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire
  • Connection Capacity : Single

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Brass
  • Crimp Type : F-Crimp
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 1.57 MM  [.062 INCH ]
  • Quick Disconnect Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter Range : 1.02 - 2.03 MM  [.04 - .08 INCH ]
  • Product Length : 11.73 MM  [.462 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]
  • Wire Size (MMSQ) : .2 - .51
  • Wire Size (AWG) : 24 - 20

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Wire Insulation Support : With

Other


  • Line : Budget

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 1000

Termination Features


  • Product Terminates To : Wire & Cable

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
WRAP TYPE TAB REC 010TPBR - 61454-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
WRAP TYPE TAB REC 010TPBR
61454-1
WRAP TYPE TAB REC 010TPBR 61454-1
WRAP TYPE TAB REC 010TPBR

WRAP TYPE TAB REC 010TPBR

Buy Now
Terminals - Quick Connects, Quick Disconnect Connectors - 61454-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
61454-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 61454-1-ND
CONN QC RCPT 20-24AWG 0.062

CONN QC RCPT 20-24AWG 0.062

Buy Now Datasheet

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. DigiKey
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61454-1 61454-1 61454-1-ND
Product Name Quick Disconnects WRAP TYPE TAB REC 010TPBR Terminals - Quick Connects, Quick Disconnect Connectors
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Quick Disconnects - 1-160759-1 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers
Connector Contacts - 1-163083-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details