TE Connectivity Magnet Wire Terminals 62192-1

Description
Contact Features Magnet Wire Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 32 - 22 Magnet Wire Size (MM) : .03 - .32 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ] Terminal Height : 12.45 MM  [.49 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 3.81 MM  [.15 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Magnet Wire Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 32 - 22 Magnet Wire Size (MM) : .03 - .32 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ] Terminal Height : 12.45 MM  [.49 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 3.81 MM  [.15 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62192-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62192-1
Magnet Wire Terminals 62192-1
Contact Features Magnet Wire Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Magnet Wire Size (AWG) : 32 - 22 Magnet Wire Size (MM) : .03 - .32 Product Length : 12.45 MM  [.49 INCH ] Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ] Terminal Height : 12.45 MM  [.49 INCH ] Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper, Aluminum Packaging Features Packaging Method : Reel Product Type Features Compatible With Discrete Wire Type : Solid, Magnet Wire Termination Features Crimp Area Length : 3.81 MM  [.15 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Magnet Wire Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Magnet Wire Size (AWG) : 32 - 22
  • Magnet Wire Size (MM) : .03 - .32
  • Product Length : 12.45 MM  [.49 INCH ]
  • Stock Thickness (Magnet Wire Side) : .39 MM  [.016 INCH ]
  • Terminal Height : 12.45 MM  [.49 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper, Aluminum

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Compatible With Discrete Wire Type : Solid, Magnet Wire

Termination Features


  • Crimp Area Length : 3.81 MM  [.15 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A109351TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A109351TR-ND
Terminals - Magnetic Wire Connectors A109351TR-ND
CONN MAG TERM 18, 22-32AWG CRIMP

CONN MAG TERM 18, 22-32AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A109351CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A109351CT-ND
Terminals - Magnetic Wire Connectors A109351CT-ND
CONN MAG TERM 18, 22-32AWG CRIMP

CONN MAG TERM 18, 22-32AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62192-1
Terminals 62192-1
Terminals BOBBIN TAB .016TPBR

Terminals BOBBIN TAB .016TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 62192-1 A109351TR-ND 62192-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627087-0 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 17 to 21 AWG
View Details
Connector Contacts - 100505L - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Connector Contacts - 100504L - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details
Power Terminals - 1-167892-2 - TE Connectivity
Specs
Features RoHS
View Details