TE Connectivity Magnet Wire Terminals 62430-1

Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 6 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet
Description
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 6 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 62430-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
62430-1
Magnet Wire Terminals 62430-1
Body Features Compatible With Cavity Size : Size 1 Contact Features Contact Underplating Material : Nickel Magnet Wire Terminal Type : Solder Post Mating Tab Thickness : .3 MM  [.012 INCH ] Mating Tab Width : 1.27 MM  [.05 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Aluminum Wire Size (AWG) : 28 - 25 Aluminum Wire Size (MM) : .32 - .45 Magnet Wire Size (AWG) : 30 - 28 Magnet Wire Size (MM) : .25 - .32 Product Length : 8.38 MM  [.33 INCH ] Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ] Terminal Height : 4.75 MM  [.187 INCH ] Identification Marking Identification Number : 6 Industry Standards Compatible With Agency/Standards Products : RU (UL Component Program) Mechanical Attachment Wire Insulation Support : Without Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Reel/Carton, Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Magnet Wire, Solid Termination Features Termination Method to Wire & Cable : Insulation Displacement (IDC) Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]

Body Features


  • Compatible With Cavity Size : Size 1

Contact Features


  • Contact Underplating Material : Nickel
  • Magnet Wire Terminal Type : Solder Post
  • Mating Tab Thickness : .3 MM  [.012 INCH ]
  • Mating Tab Width : 1.27 MM  [.05 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Aluminum Wire Size (AWG) : 28 - 25
  • Aluminum Wire Size (MM) : .32 - .45
  • Magnet Wire Size (AWG) : 30 - 28
  • Magnet Wire Size (MM) : .25 - .32
  • Product Length : 8.38 MM  [.33 INCH ]
  • Stock Thickness (Magnet Wire Side) : .3 MM  [.012 INCH ]
  • Terminal Height : 4.75 MM  [.187 INCH ]

Identification Marking


  • Identification Number : 6

Industry Standards


  • Compatible With Agency/Standards Products : RU (UL Component Program)

Mechanical Attachment


  • Wire Insulation Support : Without

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Reel/Carton, Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Magnet Wire, Solid

Termination Features


  • Termination Method to Wire & Cable : Insulation Displacement (IDC)

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -65 - 150 DEGC  [-85 - 302 DEGF ]
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111402CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111402CT-ND
Terminals - Magnetic Wire Connectors A111402CT-ND
CONN MAG TERM 28-30AWG PCB

CONN MAG TERM 28-30AWG PCB

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A111402TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A111402TR-ND
Terminals - Magnetic Wire Connectors A111402TR-ND
CONN MAG TERM 28-30AWG PCB

CONN MAG TERM 28-30AWG PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
62430-1
Terminals 62430-1
Terminals MAG-MATE W/TAB 28-30 013 TPBR

Terminals MAG-MATE W/TAB 28-30 013 TPBR

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 62430-1 A111402CT-ND A111402TR-ND 62430-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-166500-2 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2100 to 0.5100 mm2
View Details
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Power Contacts - 106528-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1300 to 0.3300 mm2
View Details
PCB Terminals - 1-1627334-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details