TE Connectivity Product Range Amp Te Connectivity 61137-1.

Description
Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:2.36mm; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Phosphor Bronze; Overall Length:10.29mm RoHS Compliant: Yes
Description
Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:2.36mm; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Phosphor Bronze; Overall Length:10.29mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Product Range Amp Te Connectivity - 16AC0794 - Newark, An Avnet Company
Chicago, IL, United States
Product Range Amp Te Connectivity
16AC0794
Product Range Amp Te Connectivity 16AC0794
Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:2.36mm; Insulator Colour:-; Insulator Material:Uninsulated ; Terminal Material:Phosphor Bronze; Overall Length:10.29mm RoHS Compliant: Yes

Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:2.36mm; Insulator Colour:-; Insulator Material:Uninsulated; Terminal Material:Phosphor Bronze; Overall Length:10.29mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 16AC0794
Product Name Product Range Amp Te Connectivity
Terminal Type Connector Pin
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377173-0 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 10 to 12 AWG
View Details
3 suppliers
Insulated Ferrules - 2621.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details