TE Connectivity
Splices
611394N004
Description
Contact Features Terminal & Splice Type : Splice
Dimensions Overall Length : 16.5 MM [.65 INCH ] Wire Insulation Diameter (Max) : 2.65 MM [.105 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Insulated : Yes Product Type : SolderSleeve Sealable : Yes Splice Type : Shield Terminator
Request a Quote
Email Supplier
Description
Contact Features Terminal & Splice Type : Splice
Dimensions Overall Length : 16.5 MM [.65 INCH ] Wire Insulation Diameter (Max) : 2.65 MM [.105 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Insulated : Yes Product Type : SolderSleeve Sealable : Yes Splice Type : Shield Terminator
Request a Quote
Email Supplier
Suppliers
Contact Features Terminal & Splice Type : Splice
Dimensions Overall Length : 16.5 MM [.65 INCH ] Wire Insulation Diameter (Max) : 2.65 MM [.105 INCH ] Wire Size (MMSQ) : .25 Wire Size (AWG) : 24
Product Type Features Insulated : Yes Product Type : SolderSleeve Sealable : Yes Splice Type : Shield Terminator
Contact Features
- Terminal & Splice Type : Splice
Dimensions
- Overall Length : 16.5 MM [.65 INCH ]
- Wire Insulation Diameter (Max) : 2.65 MM [.105 INCH ]
- Wire Size (MMSQ) : .25
- Wire Size (AWG) : 24
Product Type Features
- Insulated : Yes
- Product Type : SolderSleeve
- Sealable : Yes
- Splice Type : Shield Terminator
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
611394N004 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details
North American
22 to 26 AWG
International
0.1200 to 0.4000 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Features
RoHS
North American
8 to 10 AWG
International
5 to 8 mm2
View Details