TE Connectivity Crimp Wire Pins, Tabs & Ferrules 61388-1

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ] Compatible Insulation Diameter Range : 2.92 MM , 2.41 - 2.92 MM  [.115 INCH , .095 - .115 INCH ] Overall Product Length : 18.03 MM  [.71 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ] Compatible Insulation Diameter Range : 2.92 MM , 2.41 - 2.92 MM  [.115 INCH , .095 - .115 INCH ] Overall Product Length : 18.03 MM  [.71 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crimp Wire Pins, Tabs & Ferrules - 61388-1 - TE Connectivity
Berwyn, PA, United States
Crimp Wire Pins, Tabs & Ferrules
61388-1
Crimp Wire Pins, Tabs & Ferrules 61388-1
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Barrel Type : Open Crimp Wire Terminal Type : Shur-Plug Terminal Mating Pin Diameter : 3.96 MM  [.156 INCH ] Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ] Compatible Insulation Diameter Range : 2.92 MM , 2.41 - 2.92 MM  [.115 INCH , .095 - .115 INCH ] Overall Product Length : 18.03 MM  [.71 INCH ] Terminal Material Thickness : .46 MM  [.018 INCH ] Wire Size (MMSQ) : .5 - 1.3 Wire Size (AWG) : 20 - 16 Wire Size (CMA) : 1021 - 2582 Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Packaging Quantity : 12000 Product Type Features Compatible With Discrete Wire Type : Stranded, Solid Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Barrel Type : Open
  • Crimp Wire Terminal Type : Shur-Plug Terminal
  • Mating Pin Diameter : 3.96 MM  [.156 INCH ]
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.27 MM , 2.54 MM  [.05 INCH , .1 INCH ]
  • Compatible Insulation Diameter Range : 2.92 MM , 2.41 - 2.92 MM  [.115 INCH , .095 - .115 INCH ]
  • Overall Product Length : 18.03 MM  [.71 INCH ]
  • Terminal Material Thickness : .46 MM  [.018 INCH ]
  • Wire Size (MMSQ) : .5 - 1.3
  • Wire Size (AWG) : 20 - 16
  • Wire Size (CMA) : 1021 - 2582

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 12000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded, Solid

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 85 DEGC  [-40 - 185 DEGF ]
Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100729CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100729CT-ND
Terminals - Barrel, Bullet Connectors A100729CT-ND
CONN TERM PIN 16-20AWG CRIMP

CONN TERM PIN 16-20AWG CRIMP

Buy Now Datasheet
Terminals - Barrel, Bullet Connectors - A100729TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Barrel, Bullet Connectors
A100729TR-ND
Terminals - Barrel, Bullet Connectors A100729TR-ND
CONN TERM PIN 16-20AWG CRIMP

CONN TERM PIN 16-20AWG CRIMP

Buy Now Datasheet
156 Shur Plg 20-16 Rohs Compliant Amp Te Connectivity - 70C3835 - Newark, An Avnet Company
Chicago, IL, United States
156 Shur Plg 20-16 Rohs Compliant Amp Te Connectivity
70C3835
156 Shur Plg 20-16 Rohs Compliant Amp Te Connectivity 70C3835
156 SHUR PLG 20-16 ROHS COMPLIANT: YES

156 SHUR PLG 20-16 ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Terminals
61388-1
Terminals 61388-1
Terminals N/I-TERM 20-16 Reel of 12000

Terminals N/I-TERM 20-16 Reel of 12000

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61388-1 A100729CT-ND A100729TR-ND 70C3835 61388-1
Product Name Crimp Wire Pins, Tabs & Ferrules Terminals - Barrel, Bullet Connectors Terminals - Barrel, Bullet Connectors 156 Shur Plg 20-16 Rohs Compliant Amp Te Connectivity Terminals
Terminal Type Shur-Plug Terminal Connector Pin; Male, Pin (Plug) Connector Pin; Male, Pin (Plug) Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 102348-2 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Power Terminals - 114583-000 - TE Connectivity
Specs
Features RoHS
North American 24 to 28 AWG
International 0.0810 to 0.2050 mm2
View Details