TE Connectivity Special Purpose Terminals 61987-1

Description
Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 8.63 MM  [.34 INCH ] Compatible Insulation Diameter Range : 8.64 MM  [.34 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 8.63 MM  [.34 INCH ] Compatible Insulation Diameter Range : 8.64 MM  [.34 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Terminals - 61987-1 - TE Connectivity
Berwyn, PA, United States
Special Purpose Terminals
61987-1
Special Purpose Terminals 61987-1
Contact Features Terminal Plating Material : Tin Dimensions Compatible Insulation Diameter (Max) : 8.63 MM  [.34 INCH ] Compatible Insulation Diameter Range : 8.64 MM  [.34 INCH ] Product Length : 6.35 MM  [.25 INCH ] Terminal Material Thickness : .71 MM  [.028 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 1000 Product Type Features Sealable : No Wire Insulation Support Retention Type : Non-Insulation Support Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Terminal Plating Material : Tin

Dimensions


  • Compatible Insulation Diameter (Max) : 8.63 MM  [.34 INCH ]
  • Compatible Insulation Diameter Range : 8.64 MM  [.34 INCH ]
  • Product Length : 6.35 MM  [.25 INCH ]
  • Terminal Material Thickness : .71 MM  [.028 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 1000

Product Type Features


  • Sealable : No
  • Wire Insulation Support Retention Type : Non-Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Specialized Connectors - A100747CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100747CT-ND
Terminals - Specialized Connectors A100747CT-ND
CONN TERM STRAIN RELIEF CRIMP

CONN TERM STRAIN RELIEF CRIMP

Buy Now Datasheet
Terminals - Specialized Connectors - A100747TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Specialized Connectors
A100747TR-ND
Terminals - Specialized Connectors A100747TR-ND
CONN TERM STRAIN RELIEF CRIMP

CONN TERM STRAIN RELIEF CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61987-1
Terminals 61987-1
Terminals STR RLF WG TYPE .028

Terminals STR RLF WG TYPE .028

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61987-1 A100747CT-ND 61987-1
Product Name Special Purpose Terminals Terminals - Specialized Connectors Terminals
Material Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-100645-3 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 14 to 17 AWG
View Details
2 suppliers
Connector Contacts - 0660-206-0482 - TE Connectivity
Specs
North American 3 to 6 AWG
International 13.29 to 21.14 mm2
View Details
Connector Contacts - 100503L - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
PCB Terminals - 1-1659217-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
View Details