TE Connectivity
PCB Terminals
61907-1
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 9.34 MM [.368 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Description
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 9.34 MM [.368 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Datasheet
Suppliers
Contact Features Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ] Contact Underplating Material : Copper Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ] Mating Tab Thickness : .51 MM [.02 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions PCB Thickness (Recommended) : 1.57 MM [.062 INCH ] Profile Height from PCB : 9.34 MM [.368 INCH ]
Industry Standards Compatible With Agency/Standards Products : UL, CSA
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Contact Features
- Contact Mating Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- Contact Underplating Material : Copper
- Contact Underplating Material Thickness : 2.54 MICM [100 MICIN ]
- Mating Tab Thickness : .51 MM [.02 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- PCB Contact Termination Area Plating Material Thickness : 2.03 MICM [80 MICIN ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 4.75
Dimensions
- PCB Thickness (Recommended) : 1.57 MM [.062 INCH ]
- Profile Height from PCB : 9.34 MM [.368 INCH ]
Industry Standards
- Compatible With Agency/Standards Products : UL, CSA
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to PCB : Through Hole - Solder
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 105 DEGC [-40 - 221 DEGF ]
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
61907-1 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Features
RoHS
North American
20 AWG
International
0.5000 mm2
View Details
Features
RoHS
North American
27 to 32 AWG
International
0.0300 to 0.1000 mm2
View Details
North American
22 to 26 AWG
International
0.1400 to 0.3400 mm2
View Details
Material
Tin
Features
RoHS
North American
16 to 20 AWG
View Details