TE Connectivity Ring Terminals 61794-1

Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Terminals - 61794-1 - TE Connectivity
Berwyn, PA, United States
Ring Terminals
61794-1
Ring Terminals 61794-1
Configuration Features Number of Holes : 1 Contact Features Barrel Type : Open Contact Base Material : Steel Contact Underplating Material : None Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ] Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ] Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ] Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ] Product Length : 19.56 MM  [.77 INCH ] Stud Diameter : 4.17 MM  [.164 INCH ] Tongue Thickness : .76 MM  [.03 INCH ] Wire Size (MMSQ) : .8 - 2 Wire Size (AWG) : 18 - 14 Wire Size (CMA) : 1624 - 4106 Industry Standards Government Qualified Terminal : No Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Compatible With Wire Base Material : Copper Packaging Features Packaging Method : Strip/Reel Packaging Quantity : 9000 Product Type Features Compatible With Discrete Wire Type : Stranded Ring Terminal Product Type : Closed Ring Tongue Terminal Sealable : No Shape Description : Anti-Rotational/Grou nding Stud Size : #8, M4 Wire Insulation Support Retention Type : Insulation Support Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Number of Holes : 1

Contact Features


  • Barrel Type : Open
  • Contact Base Material : Steel
  • Contact Underplating Material : None
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Barrel Inside Diameter : 1.62 MM , 3.17 MM  [.125 INCH , .064 INCH ]
  • Compatible Insulation Diameter (Max) : 3.68 MM  [.145 INCH ]
  • Compatible Insulation Diameter (Min) : 2.67 MM  [.105 INCH ]
  • Compatible Insulation Diameter Range : 2.67 - 3.68 MM  [.105 - .145 INCH ]
  • Product Length : 19.56 MM  [.77 INCH ]
  • Stud Diameter : 4.17 MM  [.164 INCH ]
  • Tongue Thickness : .76 MM  [.03 INCH ]
  • Wire Size (MMSQ) : .8 - 2
  • Wire Size (AWG) : 18 - 14
  • Wire Size (CMA) : 1624 - 4106

Industry Standards


  • Government Qualified Terminal : No

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Compatible With Wire Base Material : Copper

Packaging Features


  • Packaging Method : Strip/Reel
  • Packaging Quantity : 9000

Product Type Features


  • Compatible With Discrete Wire Type : Stranded
  • Ring Terminal Product Type : Closed Ring Tongue Terminal
  • Sealable : No
  • Shape Description : Anti-Rotational/Grounding
  • Stud Size : #8, M4
  • Wire Insulation Support Retention Type : Insulation Support

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
Ring Terminals - 1903636 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ring Terminals
1903636
Ring Terminals 1903636
TE Connectivity 61794-1 Ring Terminal

TE Connectivity 61794-1 Ring Terminal

Supplier's Site
Terminals - Ring Connectors - A29901CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29901CT-ND
Terminals - Ring Connectors A29901CT-ND
CONN RING CIRC 14-18AWG #8 CRIMP

CONN RING CIRC 14-18AWG #8 CRIMP

Buy Now Datasheet
Terminals - Ring Connectors - A29901TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Ring Connectors
A29901TR-ND
Terminals - Ring Connectors A29901TR-ND
CONN RING CIRC 14-18AWG #8 CRIMP

CONN RING CIRC 14-18AWG #8 CRIMP

Buy Now Datasheet
CUT STRIP RING 18-14 105-145 #8 025 - 61794-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
CUT STRIP RING 18-14 105-145 #8 025
61794-1
CUT STRIP RING 18-14 105-145 #8 025 61794-1
CUT STRIP RING 18-14 105-145 #8 025

CUT STRIP RING 18-14 105-145 #8 025

Buy Now
Sheung Wan, Hong Kong
Terminals
61794-1
Terminals 61794-1
Terminals RING 18-14 #8 Reel of 9000

Terminals RING 18-14 #8 Reel of 9000

Buy Now Datasheet

Technical Specifications

  TE Connectivity RS Components, Ltd. DigiKey DigiKey Heilind Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61794-1 1903636 A29901CT-ND A29901TR-ND 61794-1 61794-1
Product Name Ring Terminals Ring Terminals Terminals - Ring Connectors Terminals - Ring Connectors CUT STRIP RING 18-14 105-145 #8 025 Terminals
Material Tin Steel Steel Steel
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627024-2 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 20 AWG
View Details
Magnet Wire Terminals - 1-1394431-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Connector Contacts - 104481-6 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details