TE Connectivity
PCB Terminals
62298-3
Description
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150
Configuration Features Connection Capacity : Single Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Other Comment : Hole Tab Line : FASTON .187
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features FASTON : Yes Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150
Configuration Features Connection Capacity : Single Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Other Comment : Hole Tab Line : FASTON .187
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features FASTON : Yes Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Finish : Bright/Matte Plating Thickness (MICIN) : 80 - 150
Configuration Features Connection Capacity : Single Stud Hole : Yes Terminal Angle (DEG) : 180
Contact Features Contact Plating Material : Tin Contact Underplating Material : None Mating Tab Thickness : .81 MM [.032 INCH ] Mating Tab Width : 4.75 MM [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Tin Terminal Size : 4.75
Dimensions Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ] Stud Diameter : 3.68 MM [.145 INCH ]
Other Comment : Hole Tab Line : FASTON .187
Packaging Features Packaging Method : Bag Packaging Quantity : 1000
Product Type Features FASTON : Yes Insulated : No PCB Terminal Mounting Style : Stud Mount Sealable : No
Termination Features Product Terminates To : Printed Circuit Board Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Body Features
- Finish : Bright/Matte
- Plating Thickness (MICIN) : 80 - 150
Configuration Features
- Connection Capacity : Single
- Stud Hole : Yes
- Terminal Angle (DEG) : 180
Contact Features
- Contact Plating Material : Tin
- Contact Underplating Material : None
- Mating Tab Thickness : .81 MM [.032 INCH ]
- Mating Tab Width : 4.75 MM [.187 INCH ]
- PCB Terminal Type : Tab
- Terminal Orientation : Straight
- Terminal Plating Material : Tin
- Terminal Size : 4.75
Dimensions
- Receptacle Terminal Stock Thickness : .81 MM [.032 INCH ]
- Stud Diameter : 3.68 MM [.145 INCH ]
Other
- Comment : Hole Tab
- Line : FASTON .187
Packaging Features
- Packaging Method : Bag
- Packaging Quantity : 1000
Product Type Features
- FASTON : Yes
- Insulated : No
- PCB Terminal Mounting Style : Stud Mount
- Sealable : No
Termination Features
- Product Terminates To : Printed Circuit Board
- Termination Method to Printed Circuit Board : Through Hole - Screw
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -40 - 110 DEGC [-40 - 221 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
62298-3 |
|
Product Name
|
PCB Terminals |
|
Material
|
Tin
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
15 to 17 AWG
View Details
Features
Insulated
North American
12 to 14 AWG
International
2 to 4 mm2
View Details
Material
Unplated
Features
RoHS
North American
15 to 20 AWG
View Details
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2400 mm2
View Details