TE Connectivity Magnet Wire Terminals 61148-1

Description
Contact Features Mating Tab Thickness (MM) : .45 Mating Tab Width : 5.51 MM  [.217 INCH ] Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ] Magnet Wire Size (AWG) : 22 - 17 Magnet Wire Size (MM) : .32 - 1 Product Length : 15.36 MM  [.605 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 10.79 MM  [.425 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Termination Features Crimp Area Length : 4.57 MM  [.18 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet
Description
Contact Features Mating Tab Thickness (MM) : .45 Mating Tab Width : 5.51 MM  [.217 INCH ] Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ] Magnet Wire Size (AWG) : 22 - 17 Magnet Wire Size (MM) : .32 - 1 Product Length : 15.36 MM  [.605 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 10.79 MM  [.425 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Termination Features Crimp Area Length : 4.57 MM  [.18 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Magnet Wire Terminals - 61148-1 - TE Connectivity
Berwyn, PA, United States
Magnet Wire Terminals
61148-1
Magnet Wire Terminals 61148-1
Contact Features Mating Tab Thickness (MM) : .45 Mating Tab Width : 5.51 MM  [.217 INCH ] Terminal Orientation : Flag Terminal Plating Material : Unplated Dimensions Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ] Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ] Magnet Wire Size (AWG) : 22 - 17 Magnet Wire Size (MM) : .32 - 1 Product Length : 15.36 MM  [.605 INCH ] Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ] Terminal Height : 10.79 MM  [.425 INCH ] Mechanical Attachment Wire Insulation Support : With Packaging Features Packaging Method : Reel Termination Features Crimp Area Length : 4.57 MM  [.18 INCH ] Termination Method to Wire & Cable : Crimp Usage Conditions Insulation Option : Uninsulated

Contact Features


  • Mating Tab Thickness (MM) : .45
  • Mating Tab Width : 5.51 MM  [.217 INCH ]
  • Terminal Orientation : Flag
  • Terminal Plating Material : Unplated

Dimensions


  • Compatible Insulation Diameter (Max) : 2.92 MM  [.115 INCH ]
  • Compatible Insulation Diameter Range : 2.41 - 2.92 MM  [.095 - .115 INCH ]
  • Magnet Wire Size (AWG) : 22 - 17
  • Magnet Wire Size (MM) : .32 - 1
  • Product Length : 15.36 MM  [.605 INCH ]
  • Stock Thickness (Magnet Wire Side) : .46 MM  [.018 INCH ]
  • Terminal Height : 10.79 MM  [.425 INCH ]

Mechanical Attachment


  • Wire Insulation Support : With

Packaging Features


  • Packaging Method : Reel

Termination Features


  • Crimp Area Length : 4.57 MM  [.18 INCH ]
  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Insulation Option : Uninsulated
Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A123042TR-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A123042TR-ND
Terminals - Magnetic Wire Connectors A123042TR-ND
CONN MAG TERM 17-22AWG CRIMP

CONN MAG TERM 17-22AWG CRIMP

Buy Now Datasheet
Terminals - Magnetic Wire Connectors - A123042CT-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Magnetic Wire Connectors
A123042CT-ND
Terminals - Magnetic Wire Connectors A123042CT-ND
CONN MAG TERM 17-22AWG CRIMP

CONN MAG TERM 17-22AWG CRIMP

Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61148-1
Terminals 61148-1
Terminals AMVAR BR CONT

Terminals AMVAR BR CONT

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey DigiKey VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61148-1 A123042TR-ND A123042CT-ND 61148-1
Product Name Magnet Wire Terminals Terminals - Magnetic Wire Connectors Terminals - Magnetic Wire Connectors Terminals
Material Unplated
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-163081-1 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details
Connector Contacts - 102095-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Connector Contacts - 104505-3 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
Power Contacts - 1-163081-5 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details