TE Connectivity Quick Disconnects 61765-2

Description
Configuration Features Connection Capacity : Single Contact Features Contact Base Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 19.56 MM  [.77 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet
Description
Configuration Features Connection Capacity : Single Contact Features Contact Base Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 19.56 MM  [.77 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Disconnects - 61765-2 - TE Connectivity
Berwyn, PA, United States
Quick Disconnects
61765-2
Quick Disconnects 61765-2
Configuration Features Connection Capacity : Single Contact Features Contact Base Material : Brass Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 6.35 MM  [.25 INCH ] Quick Disconnect Terminal Type : Tab & Receptacle Terminal Orientation : Straight Terminal Plating Material : Tin Dimensions Product Length : 19.56 MM  [.77 INCH ] Terminal Material Thickness : .81 MM  [.032 INCH ] Industry Standards Compatible With Agency/Standards Products : UL Mechanical Attachment Mating Retention Type : Dimple Wire Insulation Support : Without Packaging Features Packaging Method : Loose Piece/Carton Packaging Quantity : 1000 Product Type Features Insertion Force : Normal Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]

Configuration Features


  • Connection Capacity : Single

Contact Features


  • Contact Base Material : Brass
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 6.35 MM  [.25 INCH ]
  • Quick Disconnect Terminal Type : Tab & Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Tin

Dimensions


  • Product Length : 19.56 MM  [.77 INCH ]
  • Terminal Material Thickness : .81 MM  [.032 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : UL

Mechanical Attachment


  • Mating Retention Type : Dimple
  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Loose Piece/Carton
  • Packaging Quantity : 1000

Product Type Features


  • Insertion Force : Normal

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 110 DEGC  [-40 - 230 DEGF ]
Buy Now Datasheet
250 FAS ADAPTER 018/032TPBR - 61765-2 - Heilind Electronics, Inc.
Wilmington, MA, United States
250 FAS ADAPTER 018/032TPBR
61765-2
250 FAS ADAPTER 018/032TPBR 61765-2
250 FAS ADAPTER 018/032TPBR

250 FAS ADAPTER 018/032TPBR

Buy Now
FASTON PREMIER REC LP, 250 FAS ADAPTER 018/032TPBR - 70086624 - Allied Electronics, Inc.
Fort Worth, TX, USA
FASTON PREMIER REC LP, 250 FAS ADAPTER 018/032TPBR
70086624
FASTON PREMIER REC LP, 250 FAS ADAPTER 018/032TPBR 70086624
FASTON PREMIER REC LP, 250 FAS ADAPTER 018/032TPBR

FASTON PREMIER REC LP, 250 FAS ADAPTER 018/032TPBR

Supplier's Site
250 Fas Adapter 018/032Tpbr Amp Te Connectivity - 69H9671 - Newark, An Avnet Company
Chicago, IL, United States
250 Fas Adapter 018/032Tpbr Amp Te Connectivity
69H9671
250 Fas Adapter 018/032Tpbr Amp Te Connectivity 69H9671
250 FAS ADAPTER 018/032TPBR

250 FAS ADAPTER 018/032TPBR

Supplier's Site

Technical Specifications

  TE Connectivity Heilind Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Wire Terminals Wire Terminals Wire Terminals Wire Terminals
Product Number 61765-2 61765-2 70086624 69H9671
Product Name Quick Disconnects 250 FAS ADAPTER 018/032TPBR FASTON PREMIER REC LP, 250 FAS ADAPTER 018/032TPBR 250 Fas Adapter 018/032Tpbr Amp Te Connectivity
Material Tin Brass
Unlock Full Specs
to access all available technical data

Similar Products

Ring Terminals - 1-1377172-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Ring Terminals - 1-1377173-4 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
3 suppliers
Splices - 083143-000 - TE Connectivity
TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.6100 to 1.21 mm2
View Details
Connector Contacts - 104479-4 - TE Connectivity
Specs
North American 20 to 24 AWG
International 0.2000 to 0.6000 mm2
View Details