TE Connectivity PCB Terminals 61137-1

Description
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 2.54 MM  [.1 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.75 MM  [.309 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 2.54 MM  [.1 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.75 MM  [.309 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 61137-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
61137-1
PCB Terminals 61137-1
Contact Features Mating Pin Diameter : 2.36 MM  [.093 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 2.54 MM  [.1 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Profile Height from PCB : 7.75 MM  [.309 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Reel Packaging Quantity : 9000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Solder Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 2.36 MM  [.093 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Miniature

Dimensions


  • Extension Below Board : 2.54 MM  [.1 INCH ]
  • PCB Hole Diameter : 4.1 MM  [.161 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]
  • Profile Height from PCB : 7.75 MM  [.309 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 9000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Terminal, Pcb Disconnect, 2.36Mm, Solder; Product Range Amp Te Connectivity - 34B695 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Pcb Disconnect, 2.36Mm, Solder; Product Range Amp Te Connectivity
34B695
Terminal, Pcb Disconnect, 2.36Mm, Solder; Product Range Amp Te Connectivity 34B695
TERMINAL, PCB DISCONNECT, 2.36MM, SOLDER; Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:2.36mm; Insulator Colour:-; Insulator Material:Uninsulated ; Pin Length:6.22mmRoHS Compliant: Yes

TERMINAL, PCB DISCONNECT, 2.36MM, SOLDER; Product Range:-; Termination:Solder; Wire Size AWG Min:-; Wire Size AWG Max:-; Conductor Area CSA:-; Pin Diameter:2.36mm; Insulator Colour:-; Insulator Material:Uninsulated; Pin Length:6.22mmRoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Terminals
61137-1
Terminals 61137-1
Terminals .093 PCB PIN .0126 Reel of 9000

Terminals .093 PCB PIN .0126 Reel of 9000

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals Wire Terminals
Product Number 61137-1 34B695 61137-1
Product Name PCB Terminals Terminal, Pcb Disconnect, 2.36Mm, Solder; Product Range Amp Te Connectivity Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 1-1627099-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 17 to 21 AWG
View Details
PCB Terminals - 1-1627156-0 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
2 suppliers
Special Purpose Terminals - 1-1627184-1 - TE Connectivity
Specs
Material Tin
Features RoHS
View Details
Shielded Contacts - 119468-000 - TE Connectivity
Specs
North American 30 to 32 AWG
International 0.0300 to 0.0500 mm2
View Details