TE Connectivity Connector Contacts 6162-284-0877

Description
Contact Features 電線と端子の結線部のめっき材料 : Gold Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Gold Contact Type : Socket Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote
Description
Contact Features 電線と端子の結線部のめっき材料 : Gold Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Gold Contact Type : Socket Termination Features Termination Method to Wire & Cable : Crimp
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 6162-284-0877 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
6162-284-0877
Connector Contacts 6162-284-0877
Contact Features 電線と端子の結線部のめっき材料 : Gold Contact Current Rating (Max) (AMP) : 46 Contact Mating Area Plating Material : Gold Contact Type : Socket Termination Features Termination Method to Wire & Cable : Crimp

Contact Features


  • 電線と端子の結線部のめっき材料 : Gold
  • Contact Current Rating (Max) (AMP) : 46
  • Contact Mating Area Plating Material : Gold
  • Contact Type : Socket

Termination Features


  • Termination Method to Wire & Cable : Crimp
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 6162-284-0877
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 104506-8 - TE Connectivity
Specs
North American 28 to 32 AWG
International 0.0300 to 0.0900 mm2
View Details
Ring Terminals - 1-1377172-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 10 to 12 AWG
View Details
Rings & Spades - 1-1627169-2 - TE Connectivity
Specs
Terminal Type Ring Terminal
Material Brass, Pre-Tin
Features RoHS
View Details