TE Connectivity Connector Contacts 61-0196-011-P00

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 34.5 MM  [1.358 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 3.6 MM  [.142 INCH ] Dimensions Wire Size (MMSQ) : 1.5 - 10 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 34.5 MM  [1.358 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 3.6 MM  [.142 INCH ] Dimensions Wire Size (MMSQ) : 1.5 - 10 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Contacts - 61-0196-011-P00 - TE Connectivity
Berwyn, PA, United States
Connector Contacts
61-0196-011-P00
Connector Contacts 61-0196-011-P00
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Contact Features Contact Base Material : Brass Contact Current Rating (Max) (AMP) : 30 Contact Length : 34.5 MM  [1.358 INCH ] Contact Mating Area Plating Material : Gold (Au) Contact Type : Pin Mating Pin Diameter : 3.6 MM  [.142 INCH ] Dimensions Wire Size (MMSQ) : 1.5 - 10 Electrical Characteristics Contact Resistance (MOHM) : 1 Mechanical Attachment Wire Insulation Support : With Operation/Applicatio n Circuit Application : Power Product Type Features Sealable : No Termination Features Product Terminates To : Wire & Cable Termination Method to Wire & Cable : Crimp

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Contact Features


  • Contact Base Material : Brass
  • Contact Current Rating (Max) (AMP) : 30
  • Contact Length : 34.5 MM  [1.358 INCH ]
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Type : Pin
  • Mating Pin Diameter : 3.6 MM  [.142 INCH ]

Dimensions


  • Wire Size (MMSQ) : 1.5 - 10

Electrical Characteristics


  • Contact Resistance (MOHM) : 1

Mechanical Attachment


  • Wire Insulation Support : With

Operation/Application


  • Circuit Application : Power

Product Type Features


  • Sealable : No

Termination Features


  • Product Terminates To : Wire & Cable
  • Termination Method to Wire & Cable : Crimp
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 61-0196-011-P00
Product Name Connector Contacts
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100651-2 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
Quick Disconnects - 1-1377175-8 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 14 to 16 AWG
View Details
Quick Disconnects - 1-1377175-9 - TE Connectivity
Specs
Material Tin
Features RoHS; Insulated
North American 16 to 22 AWG
View Details
Quick Disconnects - 1-1627194-0 - TE Connectivity
Specs
Material Unplated
Features RoHS
North American 15 to 18 AWG
View Details