TE Connectivity PCB Terminals 61018-1

Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 61018-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
61018-1
PCB Terminals 61018-1
Contact Features Mating Pin Diameter : 1.47 MM  [.058 INCH ] PCB Terminal Type : Receptacle Terminal Orientation : Straight Terminal Plating Material : Pre-Tin Terminal Size : Miniature Dimensions Extension Below Board : 3.81 MM  [.15 INCH ] PCB Hole Diameter : 4.1 MM  [.161 INCH ] PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ] Profile Height from PCB : 5.33 MM  [.212 INCH ] Terminal Material Thickness : .25 MM  [.01 INCH ] Mechanical Attachment Wire Insulation Support : Without Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Press-Fit Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Contact Features


  • Mating Pin Diameter : 1.47 MM  [.058 INCH ]
  • PCB Terminal Type : Receptacle
  • Terminal Orientation : Straight
  • Terminal Plating Material : Pre-Tin
  • Terminal Size : Miniature

Dimensions


  • Extension Below Board : 3.81 MM  [.15 INCH ]
  • PCB Hole Diameter : 4.1 MM  [.161 INCH ]
  • PCB Thickness (Recommended) : 1.6 - 2.39 MM  [.063 - .094 INCH ]
  • Profile Height from PCB : 5.33 MM  [.212 INCH ]
  • Terminal Material Thickness : .25 MM  [.01 INCH ]

Mechanical Attachment


  • Wire Insulation Support : Without

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Press-Fit

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now Datasheet
Sheung Wan, Hong Kong
Terminals
61018-1
Terminals 61018-1
Terminals .058 PCB PIN PTPPHBZ

Terminals .058 PCB PIN PTPPHBZ

Buy Now Datasheet

Technical Specifications

  TE Connectivity VAST STOCK CO., LIMITED
Product Category Wire Terminals Wire Terminals
Product Number 61018-1 61018-1
Product Name PCB Terminals Terminals
Material Pre-Tin
Unlock Full Specs
to access all available technical data

Similar Products

Magnet Wire Terminals - 1123655-1 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 26 AWG
View Details
2 suppliers
Connector Contacts - 1-179316-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5030 to 1.42 mm2
View Details
Connector Contacts - 104480-4 - TE Connectivity
Specs
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
2 suppliers
Connector Contacts - 0641-2-1631L - TE Connectivity
Specs
North American 16 to 20 AWG
International 0.5000 to 1.5 mm2
View Details