TE Connectivity PCB Terminals 62298-1

Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.68 MM  [.145 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.68 MM  [.145 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Terminals - 62298-1 - TE Connectivity
Berwyn, PA, United States
PCB Terminals
62298-1
PCB Terminals 62298-1
Contact Features Contact Underplating Material : None Mating Tab Thickness : .81 MM  [.032 INCH ] Mating Tab Width : 4.75 MM  [.187 INCH ] PCB Terminal Type : Tab Terminal Orientation : Straight Terminal Plating Material : Unplated Terminal Size : 4.75 Dimensions PCB Hole Diameter : 3.68 MM  [.145 INCH ] Stud Diameter : 3.68 MM  [.145 INCH ] Industry Standards Compatible With Agency/Standards Products : CSA Packaging Features Packaging Method : Bag Packaging Quantity : 1000 Product Type Features Terminal Features : Stud Hole Termination Features Product Terminates To : Printed Circuit Board Termination Method to PCB : Through Hole - Screw Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Contact Features


  • Contact Underplating Material : None
  • Mating Tab Thickness : .81 MM  [.032 INCH ]
  • Mating Tab Width : 4.75 MM  [.187 INCH ]
  • PCB Terminal Type : Tab
  • Terminal Orientation : Straight
  • Terminal Plating Material : Unplated
  • Terminal Size : 4.75

Dimensions


  • PCB Hole Diameter : 3.68 MM  [.145 INCH ]
  • Stud Diameter : 3.68 MM  [.145 INCH ]

Industry Standards


  • Compatible With Agency/Standards Products : CSA

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 1000

Product Type Features


  • Terminal Features : Stud Hole

Termination Features


  • Product Terminates To : Printed Circuit Board
  • Termination Method to PCB : Through Hole - Screw

Usage Conditions


  • Insulation Option : Uninsulated
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Terminals - Quick Connects, Quick Disconnect Connectors - 62298-1-ND - DigiKey
Thief River Falls, MN, United States
Terminals - Quick Connects, Quick Disconnect Connectors
62298-1-ND
Terminals - Quick Connects, Quick Disconnect Connectors 62298-1-ND
CONN QC TAB 0.187

CONN QC TAB 0.187

Buy Now Datasheet

Technical Specifications

  TE Connectivity DigiKey
Product Category Wire Terminals Wire Terminals
Product Number 62298-1 62298-1-ND
Product Name PCB Terminals Terminals - Quick Connects, Quick Disconnect Connectors
Material Unplated Brass
Unlock Full Specs
to access all available technical data

Similar Products

Coax Contacts - 1-1393662-4 - TE Connectivity
Specs
Features RoHS
View Details
Connector Contacts - 118385-3 - TE Connectivity
Specs
Features RoHS
View Details
Quick Disconnects - 1-1627101-2 - TE Connectivity
Specs
Material Silver
Features RoHS
North American 13 to 17 AWG
View Details
Terminals - Quick Connects, Quick Disconnect Connectors - 100495-4-ND - DigiKey
Specs
Terminal Type Standard
Material Phosphor Bronze
Features RoHS
View Details
2 suppliers