TE Connectivity Splices 625063-000

Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.09 MM  [.043 INCH ] Product Length : 18.4 MM  [.725 INCH ] Recovered Inside Diameter : 1 MM  [.039 INCH ] Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote
Description
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.09 MM  [.043 INCH ] Product Length : 18.4 MM  [.725 INCH ] Recovered Inside Diameter : 1 MM  [.039 INCH ] Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Splices - 625063-000 - TE Connectivity
Berwyn, PA, United States
Splices
625063-000
Splices 625063-000
Configuration Features Compatible With Wire & Cable Type : Discrete Wire Dimensions Compatible Insulation Diameter Range : 1.09 MM  [.043 INCH ] Product Length : 18.4 MM  [.725 INCH ] Recovered Inside Diameter : 1 MM  [.039 INCH ] Product Type Features Sealable : No Usage Conditions Fluid Resistance : Immersion Insulation Option : Fully Insulated

Configuration Features


  • Compatible With Wire & Cable Type : Discrete Wire

Dimensions


  • Compatible Insulation Diameter Range : 1.09 MM  [.043 INCH ]
  • Product Length : 18.4 MM  [.725 INCH ]
  • Recovered Inside Diameter : 1 MM  [.039 INCH ]

Product Type Features


  • Sealable : No

Usage Conditions


  • Fluid Resistance : Immersion
  • Insulation Option : Fully Insulated
Buy Now

Technical Specifications

  TE Connectivity
Product Category Wire Terminals
Product Number 625063-000
Product Name Splices
Features Insulated
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 1-1377174-9 - TE Connectivity
TE Connectivity
Specs
Features RoHS; Insulated
North American 22 to 26 AWG
International 0.1290 to 0.3260 mm2
View Details
Terminals - Specialized Connectors - A101887-ND - DigiKey
Specs
Terminal Type Busbar Clip
Features RoHS
View Details
2 suppliers
Quick Disconnects - 1-1627102-1 - TE Connectivity
Specs
Material Unplated
North American 15 to 18 AWG
International 0.7000 to 2.1 mm2
View Details
Quick Disconnects - 1-160773-0 - TE Connectivity
Specs
Material Nickel
Features RoHS
North American 15 to 20 AWG
View Details
2 suppliers