TE Connectivity
Splices
625022-000
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G [.035 OZ ]
Contact Features Barrel Type : Closed
Dimensions Product Length : 10.31 MM [.406 INCH ] Recovered Inside Diameter : .76 MM [.03 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 100 - 400
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Description
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G [.035 OZ ]
Contact Features Barrel Type : Closed
Dimensions Product Length : 10.31 MM [.406 INCH ] Recovered Inside Diameter : .76 MM [.03 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 100 - 400
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Request a Quote
Email Supplier
Suppliers
Body Features Insulation Material : Heat Shrink Radiation-Crosslinke
d Modified Polyvinylidene Fluoride Terminal & Contact Weight : 1 G [.035 OZ ]
Contact Features Barrel Type : Closed
Dimensions Product Length : 10.31 MM [.406 INCH ] Recovered Inside Diameter : .76 MM [.03 INCH ] Wire Size (MMSQ) : .14 Wire Size (AWG) : 26 Wire Size (CMA) : 100 - 400
Industry Standards Government Qualified Splice : No
Mechanical Attachment Wire Insulation Support : Without
Packaging Features Packaging Method : Box Packaging Quantity : 500
Product Type Features Sealable : No
Termination Features Termination Method to Wire & Cable : Solder
Usage Conditions Fluid Resistance : Splash Protection Insulation Option : Fully Insulated Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Body Features
- Insulation Material : Heat Shrink Radiation-Crosslinked Modified Polyvinylidene Fluoride
- Terminal & Contact Weight : 1 G [.035 OZ ]
Contact Features
Dimensions
- Product Length : 10.31 MM [.406 INCH ]
- Recovered Inside Diameter : .76 MM [.03 INCH ]
- Wire Size (MMSQ) : .14
- Wire Size (AWG) : 26
- Wire Size (CMA) : 100 - 400
Industry Standards
- Government Qualified Splice : No
Mechanical Attachment
- Wire Insulation Support : Without
Packaging Features
- Packaging Method : Box
- Packaging Quantity : 500
Product Type Features
Termination Features
- Termination Method to Wire & Cable : Solder
Usage Conditions
- Fluid Resistance : Splash Protection
- Insulation Option : Fully Insulated
- Operating Temperature Range : -55 - 150 DEGC [-67 - 302 DEGF ]
Buy Now
Technical Specifications
|
Product Category
|
Wire Terminals |
|
Product Number
|
625022-000 |
|
Product Name
|
Splices |
|
Features
|
Insulated
|
Unlock Full Specs
to access all available technical data
Similar Products
Material
Unplated
Features
RoHS
North American
16 to 20 AWG
View Details
2 suppliers
Features
RoHS
North American
24 to 26 AWG
International
0.1200 to 0.2000 mm2
View Details
North American
20 to 24 AWG
International
0.2000 to 0.6000 mm2
View Details